Long product name Bosch TDS3568 1.4L Aluminium soleplate Black,White steam ironing station
:
- Function "echo": energy savings of up to 25% - Power: 2400 W max.- Professional iron with cork handle - Professional aluminum plate - Intelligent steam: steam quality further enhanced (up to 120 g / min) - Boiler pressure: 5 bar Bosch TDS3568. Lunghezza
The short editorial description of Bosch TDS3568 1.4L Aluminium soleplate Black,White steam ironing station
- Function "echo": energy savings of up to 25% - Power: 2400 W max.- Professional iron with cork handle - Professional aluminum plate - Intelligent steam: steam quality further enhanced (up to 120 g / min) - Boiler pressure: 5 bar Bosch TDS3568. Lunghezza
More>>>
Short summary description Bosch TDS3568 1.4L Aluminium soleplate Black,White steam ironing station:
This short summary of the Bosch TDS3568 1.4L Aluminium soleplate Black,White steam ironing station data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch TDS3568, 5 bar, 1.4 L, Aluminium soleplate, Black, White, 2 min, 220-240
Long summary description Bosch TDS3568 1.4L Aluminium soleplate Black,White steam ironing station:
This is an auto-generated long summary of Bosch TDS3568 1.4L Aluminium soleplate Black,White steam ironing station based on the first three specs of the first five spec groups.
Bosch TDS3568. Maximum steam pressure: 5 bar, Water tank capacity: 1.4 L, Soleplate type: Aluminium soleplate. AC input voltage: 220-240. Cord length: 1.9 m. Weight: 4.87 kg