Bosch logo

Bosch TAT 8 SL 1 toaster 2 slice(s) 860 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30773
Info modified on:
14 Jun 2019, 12:51:43
Short summary description Bosch TAT 8 SL 1 toaster 2 slice(s) 860 W:

Bosch TAT 8 SL 1, 2 slice(s), 860 W, 220 - 240 V, 50 - 60 Hz, 313 x 170 x 184 mm

Long summary description Bosch TAT 8 SL 1 toaster 2 slice(s) 860 W:

Bosch TAT 8 SL 1. Number of slices: 2 slice(s). Power: 860 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 313 x 170 x 184 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.