location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Dishwasher SRS40E02EU Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dishwasher SRS40E02EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRS40E02 show
Show alternative article codes used in the online market place
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:52:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch Dishwasher SRS40E02EU Freestanding:
This short summary of the Bosch Dishwasher SRS40E02EU Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Dishwasher SRS40E02EU, Freestanding, White, 54 dB, 16 L, 1.1 kWh, 450 mm

Long summary description Bosch Dishwasher SRS40E02EU Freestanding:
This is an auto-generated long summary of Bosch Dishwasher SRS40E02EU Freestanding based on the first three specs of the first five spec groups.

Bosch Dishwasher SRS40E02EU. Appliance placement: Freestanding, Door colour: White. Noise level: 54 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.1 kWh. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Drying class: B, Annual energy consumption: 242 kWh, Annual water consumption: 3520 L

Design
Appliance placement *
Freestanding
Door colour *
White
Performance
Noise level *
54 dB
Number of washing programs *
4
Power
Energy efficiency class (old)
C
Energy consumption per cycle
1.1 kWh
Power
Water consumption per cycle *
16 L
Weight & dimensions
Depth
600 mm
Height
850 mm
Width *
450 mm
Other features
Washing class
A
Drying class
B
Annual energy consumption
242 kWh
Annual water consumption
3520 L