location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SPS86M02DE dishwasher Freestanding 9 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPS86M02DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPS86M02DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002781785
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch SPS86M02DE dishwasher Freestanding 9 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding
  • - 9 place settings
  • - 44 dB
  • - Auto 45-65°C, Eco, Glass/Delicate, Quick
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Bosch SPS86M02DE dishwasher Freestanding 9 place settings:
This short summary of the Bosch SPS86M02DE dishwasher Freestanding 9 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SPS86M02DE, Freestanding, White, White, Buttons, LED, Stainless steel

Long summary description Bosch SPS86M02DE dishwasher Freestanding 9 place settings:
This is an auto-generated long summary of Bosch SPS86M02DE dishwasher Freestanding 9 place settings based on the first three specs of the first five spec groups.

Bosch SPS86M02DE. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 9 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Quick. Water consumption per cycle: 7 L, Energy consumption per cycle: 0.7 kWh. Width: 450 mm, Depth: 600 mm, Height: 845 mm. Annual energy consumption: 197 kWh, Annual water consumption: 2240 L

Design
Appliance placement *
Freestanding
Door colour *
White
Control panel colour
White
Control type
Buttons
Built-in display *
No
Display type
LED
Tub material
Stainless steel
Performance
Noise level *
44 dB
Dishwashing programs *
Auto 45-65°C, Eco, Glass/Delicate, Quick
Number of place settings *
9 place settings
Number of washing programs *
6
Temperature (max) *
65 °C
Cycle time *
185 min
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
Performance
Glass protection
Yes
Ergonomics
Dosage assistant
Yes
Remaining time indication
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A++
Energy consumption per cycle
0.7 kWh
Water consumption per cycle *
7 L
Weight & dimensions
Depth
600 mm
Height
845 mm
Width *
450 mm
Other features
Annual energy consumption
197 kWh
Annual water consumption
2240 L