Bosch logo

Bosch SMU54M95II dishwasher Undercounter 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32637
Info modified on:
27 May 2024, 11:52:48
Long product name Bosch SMU54M95II dishwasher Undercounter 13 place settings:

Lavastovilgie Bosch SMU54M95II. Inseribile sottopiano, colore porta inox. Caratteristiche 5 Programmi, 5 Temperature: Intensivo 70 °C, Auto 45-65 °C, Eco 50 °C, TurboSpeed 20min 60 °C, Prelavaggio 3 Funzioni speciali: IntensiveZone, VarioS

Short summary description Bosch SMU54M95II dishwasher Undercounter 13 place settings:

Bosch SMU54M95II, Undercounter, Stainless steel, LCD, 1.7 m, 1.4 m, 1.7 m

Long summary description Bosch SMU54M95II dishwasher Undercounter 13 place settings:

Bosch SMU54M95II. Appliance placement: Undercounter, Door colour: Stainless steel, Display type: LCD. Number of place settings: 13 place settings, Noise level: 46 dB, Cycle time: 185 min. Water consumption per cycle: 6 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm. Package width: 660 mm, Package depth: 680 mm, Package height: 860 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.