location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMI63N16EU dishwasher Semi built-in 13 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMI63N16EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMI63N16EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002875248
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch SMI63N16EU dishwasher Semi built-in 13 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full size (60 cm) Semi built-in
  • - 13 place settings
  • - 42 dB
  • - Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick
  • - AquaStop function 24 h Delayed start timer
More>>>
Short summary description Bosch SMI63N16EU dishwasher Semi built-in 13 place settings:
This short summary of the Bosch SMI63N16EU dishwasher Semi built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMI63N16EU, Semi built-in, Full size (60 cm), Black, Buttons, 1.75 m, 1.65 m

Long summary description Bosch SMI63N16EU dishwasher Semi built-in 13 place settings:
This is an auto-generated long summary of Bosch SMI63N16EU dishwasher Semi built-in 13 place settings based on the first three specs of the first five spec groups.

Bosch SMI63N16EU. Appliance placement: Semi built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise level: 42 dB, Dishwashing programs: Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Feet adjustment: 6 cm. Water consumption per cycle: 9.5 L, Energy consumption per cycle: 0.92 kWh, Connected load: 2400 W. Width: 598 mm, Depth: 573 mm, Height: 815 mm

Design
Appliance placement *
Semi built-in
Product size *
Full size (60 cm)
Door colour *
Not applicable
Control panel colour
Black
Control type
Buttons
Built-in display *
Yes
Cord length
1.75 m
Inlet hose length
1.65 m
Outlet hose length
1.9 m
Baskets adjustable placement
Upper
Cutlery compartment type
Basket
Performance
Noise level *
42 dB
Dishwashing programs *
Auto 45-65°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick
Number of place settings *
13 place settings
Number of washing programs *
6
Number of temperature settings
5
Temperature (max) *
60 °C
Cycle time *
195 min
Integrated timer
Yes
Delayed start timer
Yes
Delay start (max)
24 h
AquaStop function *
Yes
AquaSensor function
Yes
Glass protection
Yes
Ergonomics
Dosage assistant
Yes
Self-cleaning filter
Yes
Child lock
Yes
Adjustable feet
Yes
Feet adjustment
6 cm
Ergonomics
Remaining time indication
Yes
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A++
Energy consumption per cycle
0.92 kWh
Water consumption per cycle *
9.5 L
Connected load
2400 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
10 A
Weight & dimensions
Depth
573 mm
Height
815 mm
Weight
40 kg
Installation compartment width
60 cm
Installation compartment depth
55 cm
Installation compartment height (min)
81.5 cm
Installation compartment height (max)
87.5 cm
Width *
598 mm
Packaging data
Package weight
43 kg
Other features
Washing class
A
Drying class
A
Annual energy consumption
262 kWh
Annual water consumption
2660 L