Bosch logo

Bosch SCE52M55EU dishwasher Undercounter 8 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13878
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch SCE52M55EU dishwasher Undercounter 8 place settings:

Bosch SCE52M55EU, Undercounter, Stainless steel, Stainless steel, Buttons, 1.7 m, 1.65 m

Long summary description Bosch SCE52M55EU dishwasher Undercounter 8 place settings:

Bosch SCE52M55EU. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 8 place settings, Noise level: 47 dB, Dishwashing programs: Auto 45-65°C, Glass/Delicate, Eco, Intensive, Quick. Water consumption per cycle: 8.7 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.73 kWh. Width: 595 mm, Depth: 500 mm, Height: 595 mm. Package weight: 29 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.