location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIL611B18E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIL611B18E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002737706
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 3 zone(s) Ceramic Zone induction hob
  • - Timer Child lock
  • - Control type: Touch Electronic ignition
Long product name Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s) :
The long product name of Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x Induction Zones, 17 Power Levels, 4600W, Ceramic, Cable 1.1m
More>>>
Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s):
The official description of Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The induction cooktop: cook fast, clean and safely while using very little energy.

- Induction: fast, precise cooking, easy cleaning and low energy consumption.
- PowerBoost: selectable boost in power output for up to a 50% shorter time to boiling.

Short summary description Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s):
This short summary of the Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 PIL611B18E, Black, Built-in, Zone induction hob, Ceramic, 3 zone(s), 3 zone(s)

Long summary description Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s):
This is an auto-generated long summary of Bosch Serie 4 PIL611B18E hob Black Built-in Zone induction hob 3 zone(s) based on the first three specs of the first five spec groups.

Bosch Serie 4 PIL611B18E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2400 W, Large cooking zone: 2200 W. Control type: Touch, Control position: Front. Connected load (electric): 4600 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 592 mm, Depth: 522 mm, Height: 51 mm

Design
Number of electric cooking zones *
3 zone(s)
Simmer cooking zone diameter
14.5 cm
Regular cooking zone diameter
18 cm
Large cooking zone diameter
21 cm
Number of simultaneously used cooking zones
3
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Ceramic
Number of cooking zones *
3 zone(s)
Frame type
Frameless
Performance
Simmer cooking zone
1400 W
Regular cooking zone
2400 W
Large cooking zone
2200 W
Boost function
Yes
Number of power levels
17
Pan detection
Yes
Certification
AENOR, CE
Ergonomics
Control type *
Touch
Control position *
Front
Ergonomics
Built-in display *
No
Timer
Yes
Electronic ignition
Yes
Child lock
Yes
Easy to clean
Yes
Power
Connected load (electric) *
4600 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
592 mm
Depth
522 mm
Height
51 mm
Weight
11 kg
Cord length
1.1 m
Installation compartment width
56 cm
Installation compartment depth (min)
49 cm
Installation compartment depth (max)
50 cm
Installation compartment height
5.1 cm
Packaging data
Package weight
12 kg