location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch PIA645Q16E hob Black Built-in Zone induction hob 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIA645Q16E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIA645Q16E
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch PIA645Q16E hob Black Built-in Zone induction hob 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Built-in
  • - 4 zone(s) Stainless steel Zone induction hob
  • - Timer Residual heat indicator Child lock
  • - Control type: Touch
More>>>
Short summary description Bosch PIA645Q16E hob Black Built-in Zone induction hob 4 zone(s):
This short summary of the Bosch PIA645Q16E hob Black Built-in Zone induction hob 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch PIA645Q16E, Black, Built-in, Zone induction hob, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Bosch PIA645Q16E hob Black Built-in Zone induction hob 4 zone(s):
This is an auto-generated long summary of Bosch PIA645Q16E hob Black Built-in Zone induction hob 4 zone(s) based on the first three specs of the first five spec groups.

Bosch PIA645Q16E. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 1800 W, Certification: AENOR, CE. Control type: Touch, Timer type: Digital. Connected load (electric): 3680 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 575 mm, Depth: 505 mm, Height: 57 mm

Design
Number of electric cooking zones *
4 zone(s)
Simmer cooking zone diameter
14.5 cm
Regular cooking zone diameter
18 cm
Product colour *
Black
Appliance placement *
Built-in
Hob type *
Zone induction hob
Top surface type *
Stainless steel
Number of cooking zones *
4 zone(s)
Performance
Simmer cooking zone
1400 W
Regular cooking zone
1800 W
Certification
AENOR, CE
Ergonomics
Control type *
Touch
Built-in display *
No
Timer
Yes
Timer type
Digital
Auto-off timer cooks food safely
Yes
Residual heat indicator
Yes
Ergonomics
Child lock
Yes
Power
Connected load (electric) *
3680 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
575 mm
Depth
505 mm
Height
57 mm
Weight
10 kg
Cord length
1.1 m
Installation compartment width
56 cm
Installation compartment depth
49 cm
Installation compartment height
5.3 cm
Packaging data
Package width
739 mm
Package depth
591 mm
Package height
120 mm
Package weight
11 kg