Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch MUM4427 500W White food processor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MUM4427
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MUM4427
Category
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
food processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16578
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 12 Oct 2017 11:04:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch MUM4427 500W White food processor:
This short summary of the Bosch MUM4427 500W White food processor data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch MUM4427, White, 1.2 m, 500 W, 305 mm, 265 mm, 265 mm
Long summary description Bosch MUM4427 500W White food processor :

Bosch MUM4427. Colour of product: White, Cable length: 1.2 m. Power: 500 W. Width: 305 mm, Depth: 265 mm, Height: 265 mm

This is an auto-generated long summary of Bosch MUM4427 500W White food processor based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 2 distributor(s)