Bosch logo

Bosch MSM88190 blender Immersion blender 800 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62874
Info modified on:
09 Jan 2024, 08:43:30
Long product name Bosch MSM88190 blender Immersion blender 800 W Black, Stainless steel:

Bosch MSM 88190 - Blender - zestaw, 800 W

Short summary description Bosch MSM88190 blender Immersion blender 800 W Black, Stainless steel:

Bosch MSM88190, Immersion blender, 2.6 m, 800 W, Black, Stainless steel

Long summary description Bosch MSM88190 blender Immersion blender 800 W Black, Stainless steel:

Bosch MSM88190. Type: Immersion blender, Product colour: Black, Stainless steel, Cord length: 2.6 m. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 63 mm, Depth: 63 mm, Height: 402 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.