location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch MMBM7G2M blender 0.6 L Tabletop blender 350 W Black, Stainless steel, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MMBM7G2M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMBM7G2M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002934563
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:43:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch MMBM7G2M blender 0.6 L Tabletop blender 350 W Black, Stainless steel, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 0.6 L Number of speeds: 2 Black, Stainless steel, White
  • - Ice crushing Smoothie beaker
  • - 350 W
More>>>
Short summary description Bosch MMBM7G2M blender 0.6 L Tabletop blender 350 W Black, Stainless steel, White:
This short summary of the Bosch MMBM7G2M blender 0.6 L Tabletop blender 350 W Black, Stainless steel, White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch MMBM7G2M, Tabletop blender, 0.6 L, Ice crushing, 350 W, Black, Stainless steel, White

Long summary description Bosch MMBM7G2M blender 0.6 L Tabletop blender 350 W Black, Stainless steel, White:
This is an auto-generated long summary of Bosch MMBM7G2M blender 0.6 L Tabletop blender 350 W Black, Stainless steel, White based on the first three specs of the first five spec groups.

Bosch MMBM7G2M. Bowl capacity: 0.6 L, Speed control type: Stepless, Control type: Buttons. Type: Tabletop blender, Product colour: Black, Stainless steel, White, Certification: CE. Blending bowl material: Glass, Housing material: Stainless steel, Blade material: Stainless steel. Power: 350 W, Power source: AC, AC input voltage: 220 - 230 V. Width: 120 mm, Depth: 116 mm, Height: 308 mm

Performance
Bowl capacity *
0.6 L
Number of speeds *
2
Speed control type
Stepless
Control type
Buttons
Ice crushing *
Yes
Jug
Yes
Portable jug
Yes
Capacity
0.6 L
Smoothie beaker
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
Black, Stainless steel, White
Detachable blade unit
Yes
Easy to clean
Yes
Dishwasher-proof parts
Yes
Liquid level indicator
Yes
Certification
CE
Material
Blending bowl material
Glass
Housing material
Stainless steel
Blade material
Stainless steel
Bottle material
Glass
Material
Stainless steel
Power
Power *
350 W
Power source *
AC
AC input voltage
220 - 230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
120 mm
Depth
116 mm
Height
308 mm
Weight
1.9 kg
Dimensions (WxDxH)
120 x 116 x 308 mm
Packaging data
Package width
296 mm
Package depth
365 mm
Package height
467 mm
Package weight
2.3 kg
Packaging content
Stainless steel blade included
Yes
Number of blades
2
Number of cups
1 pc(s)
Logistics data
Products per pallet
128 pc(s)
Products per master (outer) case
4 pc(s)