Bosch MCM4200 user manual
(22.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch MCM4200 food processor 800 W 2.3 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.3 L White
- - Pulse function Citrus press
- - Bowl material: Plastic
- - 800 W
Long product name Bosch MCM4200 food processor 800 W 2.3 L White
:
The long product name of Bosch MCM4200 food processor 800 W 2.3 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
800 W, LED, 2.3/1.25 L
More>>>
Bosch MCM4200 food processor 800 W 2.3 L White:
The official description of Bosch MCM4200 food processor 800 W 2.3 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Powerful 800 W motor
- Stepless speed setting, pulse function, LED lighting
- Compact food processor
- Stainless steel chopping blade and plastic whisking disc
- Plastic liquidiser attachment 1,25 litre
- Cutting disc inserts (thick and thin), shredding disc inserts (coarse and fine)
- Stainless steel disc inserts
- Plastic carrier disc for stainles steel disc inserts
- Dough Tool
- French fries disc
- Citrus press
- Juice extractor
- Rubber suction feet for extra stability
- Safety locking bowl lid and liquidiser lid
- Integrated accessory drawer
Short summary description Bosch MCM4200 food processor 800 W 2.3 L White:
This short summary of the Bosch MCM4200 food processor 800 W 2.3 L White data-sheet is auto-generated and uses the product title and the first six key specs.
Bosch MCM4200, 2.3 L, White, Rotary, 1.25 L, Plastic, 800 W
Long summary description Bosch MCM4200 food processor 800 W 2.3 L White:
This is an auto-generated long summary of Bosch MCM4200 food processor 800 W 2.3 L White based on the first three specs of the first five spec groups.
Bosch MCM4200. Bowl capacity: 2.3 L, Product colour: White, Control type: Rotary. Bowl material: Plastic. Power: 800 W