location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch KTR16A21GB fridge Freestanding White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KTR16A21GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTR16A21GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002443188
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch KTR16A21GB fridge Freestanding White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding
  • - Reversible doors
  • - 113 kWh
Long product name Bosch KTR16A21GB fridge Freestanding White :
The long product name of Bosch KTR16A21GB fridge Freestanding White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KTR16A21GB, white, 153/152 l, A+
More>>>
Bosch KTR16A21GB fridge Freestanding White:
The official description of Bosch KTR16A21GB fridge Freestanding White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Auto defrost;
- Anti-bacterial protection;
- 3 height-adjustable, safety glass shelves with aluminium trim;
- Safety glass shelf with aluminium trim above 2 transparent vegetable/salad containers;
- Split depth shelf for storing tall items;
- Wine rack for up to 3 bottles;
- Dairy compartment;
- 2 egg racks for up to 12 eggs;
- Removable door accessories;
- Interior light;
- Smooth, easy-to-clean interior walls;
- Removable door seal for easy cleaning and replacement;
- Height adjustable feet at front;
- Reversible door hinging, hinged right;
- Removable worktop, can be built-under;
- May be combined with GSD12V20 (White).

Short summary description Bosch KTR16A21GB fridge Freestanding White:
This short summary of the Bosch KTR16A21GB fridge Freestanding White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch KTR16A21GB, White

Long summary description Bosch KTR16A21GB fridge Freestanding White:
This is an auto-generated long summary of Bosch KTR16A21GB fridge Freestanding White based on the first three specs of the first five spec groups.

Bosch KTR16A21GB. Fridge number of shelves/baskets: 3, Door hinge: Right. Annual energy consumption: 113 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Fridge number of shelves/baskets *
3
Egg balcony
Yes
Built-in capability
Yes
Ergonomics
Fridge interior light
Yes
Power
Annual energy consumption *
113 kWh
Weight & dimensions
Width *
600 mm
Depth *
612 mm
Height *
850 mm
Other features
Total gross capacity
153 L
Total net capacity
152 L
Built-in freezer
No
Anti-bacterial function
Yes