location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch KTL16PW40 combi-fridge Freestanding 132 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KTL16PW40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTL16PW40
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch KTL16PW40 combi-fridge Freestanding 132 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 132 L White
  • - 116 L
  • - 2 kg/24h 4*
  • - Reversible doors
  • - 37 dB
  • - 90 W
More>>>
Short summary description Bosch KTL16PW40 combi-fridge Freestanding 132 L White:
This short summary of the Bosch KTL16PW40 combi-fridge Freestanding 132 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch KTL16PW40, 132 L, Freestanding, 37 dB, 2 kg/24h, White

Long summary description Bosch KTL16PW40 combi-fridge Freestanding 132 L White:
This is an auto-generated long summary of Bosch KTL16PW40 combi-fridge Freestanding 132 L White based on the first three specs of the first five spec groups.

Bosch KTL16PW40. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 132 L, Noise level: 37 dB, Total gross capacity: 137 L. Fridge net capacity: 116 L. Freezing capacity: 2 kg/24h, Storage time during power failure: 12 h, Star rating: 4*. Connected load: 90 W

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Performance
Total net capacity *
132 L
Total gross capacity
137 L
Noise level *
37 dB
Water dispenser
No
Fridge
Fridge net capacity *
116 L
Fridge number of shelves/baskets *
3
Egg balcony
Yes
Freezer
Freezing capacity *
2 kg/24h
Freezer
Storage time during power failure *
12 h
Star rating *
4*
Ice cube tray
Yes
Power
Connected load
90 W
Weight & dimensions
Width
600 mm
Depth
610 mm
Height
850 mm
Other features
No Frost system
No
Defrost function
Yes
Installation compartment dimensions (WxDxH)
660 x 680 x 930 mm
Built-in freezer
Yes
Fridge number of compressors
1
Icemaker
No
LED indicators
Yes