Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Refrigerator KTL15N20 combi-fridge Undercounter White 140 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Refrigerator KTL15N20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KTL15N20
Category
Fridges that also have freezer departments, usually at the top.
Combi-Fridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4441
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 05 May 2020 23:00:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch Refrigerator KTL15N20 combi-fridge Undercounter White 140 L:
This short summary of the Bosch Refrigerator KTL15N20 combi-fridge Undercounter White 140 L data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Refrigerator KTL15N20, 140 L, Undercounter, 2 kg/24h, White

Long summary description Bosch Refrigerator KTL15N20 combi-fridge Undercounter White 140 L:
This is an auto-generated long summary of Bosch Refrigerator KTL15N20 combi-fridge Undercounter White 140 L based on the first three specs of the first five spec groups.

Bosch Refrigerator KTL15N20. Appliance placement: Undercounter, Product colour: White, Door hinge: right. Total net capacity: 140 L. Fridge net capacity: 121 L. Freezer net capacity: 19 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 230 kWh, Energy usage: 0.63 kWh/24h

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details