Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Refrigerator KSV20321 fridge-freezer Freestanding White 189 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Refrigerator KSV20321
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSV20321
Category
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4907
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 23 Oct 2019 15:11:01
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch Refrigerator KSV20321 fridge-freezer Freestanding White 189 L:
This short summary of the Bosch Refrigerator KSV20321 fridge-freezer Freestanding White 189 L data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Refrigerator KSV20321, 189 L, 3 kg/24h, White

Long summary description Bosch Refrigerator KSV20321 fridge-freezer Freestanding White 189 L:
This is an auto-generated long summary of Bosch Refrigerator KSV20321 fridge-freezer Freestanding White 189 L based on the first three specs of the first five spec groups.

Bosch Refrigerator KSV20321. Total net capacity: 189 L. Door hinge: Right. Fridge net capacity: 134 L. Freezer net capacity: 55 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 266 kWh. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details