location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Serie 4 KGN 39 VI 35 Freestanding 366 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Serie 4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KGN 39 VI 35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KGN39VI35
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002852997
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:48:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch Serie 4 KGN 39 VI 35 Freestanding 366 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 366 L
  • - 279 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 87 L Bottom-placed No Frost (freezer) 4* 14 kg/24h
  • - 273 kWh 39 dB
More>>>
Short summary description Bosch Serie 4 KGN 39 VI 35 Freestanding 366 L Stainless steel:
This short summary of the Bosch Serie 4 KGN 39 VI 35 Freestanding 366 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Serie 4 KGN 39 VI 35, 366 L, No Frost (fridge), SN-T, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 4 KGN 39 VI 35 Freestanding 366 L Stainless steel:
This is an auto-generated long summary of Bosch Serie 4 KGN 39 VI 35 Freestanding 366 L Stainless steel based on the first three specs of the first five spec groups.

Bosch Serie 4 KGN 39 VI 35. Total net capacity: 366 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 279 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 273 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Housing material
Stainless steel
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
366 L
Total gross capacity
400 L
Climate class *
SN-T
Noise level *
39 dB
Air filter
Yes
Certification
CE, VDE
Fridge
Fridge net capacity *
279 L
Fridge gross capacity
290 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Automatic defrost (fridge)
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
3
Fridge door balconies
4
Egg balcony
Yes
Bottle rack
Yes
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
87 L
Freezer
Freezer gross capacity
110 L
Freezing capacity *
14 kg/24h
Storage time during power failure *
16 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Fresh zone compartment net capacity
24 L
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Adjustable feet
Yes
Castor wheels
Yes
Cord length
2.4 m
Power
Energy efficiency class (old)
A++
Annual energy consumption *
273 kWh
Connected load
100 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power source
Electric
Weight & dimensions
Width *
600 mm
Depth *
660 mm
Height *
2030 mm
Weight *
86 kg
Country Distributor
Deutschland 1 distributor(s)