Bosch logo

Bosch KGE49AWCA fridge-freezer Freestanding 419 L C White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68148
Info modified on:
27 May 2024, 14:54:20
Short summary description Bosch KGE49AWCA fridge-freezer Freestanding 419 L C White:

Bosch KGE49AWCA, 419 L, SN-T, 15 kg/24h, C, Fresh zone compartment, White

Long summary description Bosch KGE49AWCA fridge-freezer Freestanding 419 L C White:

Bosch KGE49AWCA. Total net capacity: 419 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 302 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 117 L, Freezing capacity: 15 kg/24h. Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 163 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.