location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch KGE36AW40 fridge-freezer Freestanding 304 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KGE36AW40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KGE36AW40 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 08:41:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch KGE36AW40 fridge-freezer Freestanding 304 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 304 L
  • - 215 L Fridge interior light
  • - 89 L Bottom-placed 4* 14 kg/24h
  • - 149 kWh 38 dB
Long product name Bosch KGE36AW40 fridge-freezer Freestanding 304 L White :
The long product name of Bosch KGE36AW40 fridge-freezer Freestanding 304 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A+++, SN-T, 38dB
More>>>
Bosch KGE36AW40 fridge-freezer Freestanding 304 L White:
The official description of Bosch KGE36AW40 fridge-freezer Freestanding 304 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Energy efficiency class A+++: cools most efficiently.
- LowFrost: defrost less often thanks to lower ice formation - saves work and is energy-efficient.
- FlexShelf: more space if needed, simply pull down when required - folds away neatly under the shelf.
- ChillerBox: the coolest area in your fridge - keeps meat and fish fresh for twice as long.
- CrisperBox: fruit and vegetables stay fresher for longer, thanks to humidity control.

Short summary description Bosch KGE36AW40 fridge-freezer Freestanding 304 L White:
This short summary of the Bosch KGE36AW40 fridge-freezer Freestanding 304 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch KGE36AW40, 304 L, SN-T, 38 dB, 14 kg/24h, White

Long summary description Bosch KGE36AW40 fridge-freezer Freestanding 304 L White:
This is an auto-generated long summary of Bosch KGE36AW40 fridge-freezer Freestanding 304 L White based on the first three specs of the first five spec groups.

Bosch KGE36AW40. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 215 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 89 L, Freezing capacity: 14 kg/24h. Annual energy consumption: 149 kWh. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Built-in display *
Yes
Performance
Total net capacity *
304 L
Climate class *
SN-T
Noise level *
38 dB
Water dispenser
No
Fridge
Fridge net capacity *
215 L
Fridge interior light
Yes
Fridge number of shelves/baskets *
4
Egg balcony
Yes
Bottle rack
Yes
Fridge temperature range
4 - 8 °C
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
89 L
Freezer gross capacity
95 L
Freezer
Freezing capacity *
14 kg/24h
Storage time during power failure *
35 h
Star rating *
4*
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ice cube tray
Yes
Ergonomics
Door open alarm
Yes
Temperature alarm
Yes
Power
Energy efficiency class (old)
A+++
Annual energy consumption *
149 kWh
Connected load
160 W
AC input voltage
220 - 240 V
Weight & dimensions
Width *
600 mm
Depth *
650 mm
Height *
1860 mm