location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch KAD62S50 side-by-side refrigerator Freestanding 533 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KAD62S50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KAD62S50 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002500423
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:10:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch KAD62S50 side-by-side refrigerator Freestanding 533 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 533 L Black
  • - 355 L
  • - 178 L 12 kg/24h
  • - T
  • - 467 kWh
More>>>
Short summary description Bosch KAD62S50 side-by-side refrigerator Freestanding 533 L Black:
This short summary of the Bosch KAD62S50 side-by-side refrigerator Freestanding 533 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch KAD62S50, Freestanding, Black, 533 L, T, 570 L, 355 L

Long summary description Bosch KAD62S50 side-by-side refrigerator Freestanding 533 L Black:
This is an auto-generated long summary of Bosch KAD62S50 side-by-side refrigerator Freestanding 533 L Black based on the first three specs of the first five spec groups.

Bosch KAD62S50. Appliance placement: Freestanding, Product colour: Black. Total net capacity: 533 L, Climate class: T, Total gross capacity: 570 L. Fridge net capacity: 355 L. Freezer net capacity: 178 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 16 h. Annual energy consumption: 467 kWh

Design
Appliance placement *
Freestanding
Product colour *
Black
Performance
Total net capacity *
533 L
Total gross capacity
570 L
Climate class *
T
Fridge
Fridge net capacity *
355 L
Freezer
Freezer net capacity *
178 L
Freezing capacity *
12 kg/24h
Freezer
Storage time during power failure *
16 h
Power
Energy efficiency class (old)
A+
Annual energy consumption *
467 kWh
Weight & dimensions
Width *
910 mm
Depth *
761 mm
Height *
1756 mm
Other features
Interior light
Yes
Built-in freezer
Yes
Anti-bacterial function
Yes