location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch Gas Heater 50 cm, Multifunctional Oven Freestanding cooker White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gas Heater 50 cm, Multifunctional Oven
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSW74502
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch Gas Heater 50 cm, Multifunctional Oven Freestanding cooker White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Gas White
  • - Number of cooking zones: 4 zone(s)
  • - Electronic ignition
More>>>
Short summary description Bosch Gas Heater 50 cm, Multifunctional Oven Freestanding cooker White:
This short summary of the Bosch Gas Heater 50 cm, Multifunctional Oven Freestanding cooker White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch Gas Heater 50 cm, Multifunctional Oven, Freestanding cooker, White, Gas, 4 zone(s), Gas, 500 mm

Long summary description Bosch Gas Heater 50 cm, Multifunctional Oven Freestanding cooker White:
This is an auto-generated long summary of Bosch Gas Heater 50 cm, Multifunctional Oven Freestanding cooker White based on the first three specs of the first five spec groups.

Bosch Gas Heater 50 cm, Multifunctional Oven. Product type: Freestanding cooker, Product colour: White. Hob type: Gas, Number of cooking zones: 4 zone(s). Oven power source: Gas. Width: 500 mm, Depth: 600 mm, Height: 850 mm

Design
Product type *
Freestanding cooker
Product colour *
White
Hob
Hob type *
Gas
Number of cooking zones *
4 zone(s)
Electronic ignition
Yes
Oven
Oven power source *
Gas
Weight & dimensions
Width *
500 mm
Depth
600 mm
Height
850 mm
Other features
Oven included
Yes