location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch HSD786055N cooker Freestanding cooker Electric Gas Stainless steel B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HSD786055N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSD786055N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002643533
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 17:17:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch HSD786055N cooker Freestanding cooker Electric Gas Stainless steel B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric Stainless steel
  • - Built-in display
  • - Number of cooking zones: 6 zone(s)
  • - Oven net capacity: 75 L
  • - Grill
  • - 7000 W 13750 W 1.19 kWh
More>>>
Short summary description Bosch HSD786055N cooker Freestanding cooker Electric Gas Stainless steel B:
This short summary of the Bosch HSD786055N cooker Freestanding cooker Electric Gas Stainless steel B data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch HSD786055N, Freestanding cooker, Stainless steel, Rotary, Electronic, Gas, 6 zone(s)

Long summary description Bosch HSD786055N cooker Freestanding cooker Electric Gas Stainless steel B:
This is an auto-generated long summary of Bosch HSD786055N cooker Freestanding cooker Electric Gas Stainless steel B based on the first three specs of the first five spec groups.

Bosch HSD786055N. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 6 zone(s), Number of gas cooking zones: 6 zone(s). Oven power source: Electric, Oven net capacity: 75 L, Total oven(s) interior capacity: 106 L. Oven 2 gross capacity: 31 L. Energy efficiency class: B, Energy consumption (conventional): 1.19 kWh, Connected load (electric): 7000 W

Design
Product type *
Freestanding cooker
Product colour *
Stainless steel
Control type *
Rotary
Integrated clock
Yes
Clock type
Electronic
Built-in display *
Yes
Hob
Hob type *
Gas
Number of cooking zones *
6 zone(s)
Number of gas cooking zones
6 zone(s)
Cooking zone 4 type
Extra large
Cooking zone 4 power
3500 W
Oven
Total oven(s) interior capacity
106 L
Number of ovens *
2
Oven power source *
Electric
Oven net capacity *
75 L
Oven gross capacity
75 L
Grill *
Yes
Convection cooking
Yes
Conventional cooking
Yes
Oven 2
Oven 2 gross capacity
31 L
Power
Connected load (electric)
7000 W
Connected load (gas)
13750 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Energy efficiency class *
B
Energy consumption (conventional) *
1.19 kWh
Energy consumption (forced convection)
1.65 kWh
Current
30 A
Weight & dimensions
Width *
1172 mm
Depth
599 mm
Height
900 mm
Weight
141 kg
Packaging data
Package width
1235 mm
Package depth
745 mm
Package height
1135 mm
Package weight
167 kg