location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch HGV425124N cooker Freestanding cooker Electric Gas White A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HGV425124N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HGV425124N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002770888
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 17:14:29
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch HGV425124N cooker Freestanding cooker Electric Gas White A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Electric White
  • - Number of cooking zones: 4 zone(s)
  • - Oven net capacity: 72 L
  • - Grill
  • - 2800 W 7400 W 0.89 kWh
More>>>
Short summary description Bosch HGV425124N cooker Freestanding cooker Electric Gas White A:
This short summary of the Bosch HGV425124N cooker Freestanding cooker Electric Gas White A data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch HGV425124N, Freestanding cooker, White, Rotary, 1.2 m, Gas, 4 zone(s)

Long summary description Bosch HGV425124N cooker Freestanding cooker Electric Gas White A:
This is an auto-generated long summary of Bosch HGV425124N cooker Freestanding cooker Electric Gas White A based on the first three specs of the first five spec groups.

Bosch HGV425124N. Product type: Freestanding cooker, Product colour: White, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas cooking zones: 4 zone(s). Oven power source: Electric, Oven net capacity: 72 L, Total oven(s) interior capacity: 72 L. Energy efficiency class: A, Energy consumption (conventional): 0.89 kWh, Connected load (electric): 2800 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Design
Product type *
Freestanding cooker
Product colour *
White
Control type *
Rotary
Cord length
1.2 m
Built-in display *
No
Hob
Hob type *
Gas
Number of cooking zones *
4 zone(s)
Number of gas cooking zones
4 zone(s)
Cooking zone 1 type
Small
Cooking zone 1 power
1000 W
Cooking zone 2 type
Medium
Cooking zone 2 power
1700 W
Cooking zone 3 type
Large
Cooking zone 3 power
3000 W
Oven
Total oven(s) interior capacity
72 L
Number of ovens *
1
Oven power source *
Electric
Oven
Oven net capacity *
72 L
Oven gross capacity
72 L
Grill *
Yes
Conventional cooking
Yes
Power
Connected load (electric)
2800 W
Connected load (gas)
7400 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Energy efficiency class *
A
Energy consumption (conventional) *
0.89 kWh
Current
16 A
Weight & dimensions
Width *
600 mm
Depth
600 mm
Height
850 mm
Weight
55 kg
Packaging data
Package weight
59 kg