location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch HEG33U350 oven 67 L A-20% Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HEG33U350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HEG33U350
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002694993
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:58:01
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch HEG33U350 oven 67 L A-20% Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 67 L Black, Stainless steel
  • - Grill Oven defrost function
  • - Built-in display Control type: Rotary
  • - Energy efficiency class: A-20%
More>>>
Short summary description Bosch HEG33U350 oven 67 L A-20% Black, Stainless steel:
This short summary of the Bosch HEG33U350 oven 67 L A-20% Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch HEG33U350, Electric, 67 L, 67 L, 50 - 300 °C, Black, Stainless steel, Rotary

Long summary description Bosch HEG33U350 oven 67 L A-20% Black, Stainless steel:
This is an auto-generated long summary of Bosch HEG33U350 oven 67 L A-20% Black, Stainless steel based on the first three specs of the first five spec groups.

Bosch HEG33U350. Oven type: Electric, Total oven(s) interior capacity: 67 L, Oven net capacity: 67 L. Product colour: Black, Stainless steel, Control type: Rotary. Energy efficiency class: A-20%, Connected load: 11400 W, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 60 cm

Oven
Number of ovens *
1
Oven type *
Electric
Total oven(s) interior capacity *
67 L
Oven net capacity *
67 L
Oven thermostat range
50 - 300 °C
Grill *
Yes
Conventional cooking
Yes
Oven defrost function *
Yes
Design
Product colour *
Black, Stainless steel
Control type *
Rotary
Built-in display *
Yes
Power
Energy efficiency class *
A-20%
Connected load
11400 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
595 mm
Depth
548 mm
Height
595 mm
Installation compartment width *
56 cm
Installation compartment depth *
55 cm
Installation compartment height *
60 cm