location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch HEA23B151 oven A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HEA23B151
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HEA23B151
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch HEA23B151 oven A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric
  • - Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Bosch HEA23B151 oven A:
This short summary of the Bosch HEA23B151 oven A data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch HEA23B151, Electric, Rotary, Digital, A, 220 - 240 V, 50 - 60 Hz

Long summary description Bosch HEA23B151 oven A:
This is an auto-generated long summary of Bosch HEA23B151 oven A based on the first three specs of the first five spec groups.

Bosch HEA23B151. Oven type: Electric. Control type: Rotary. Timer type: Digital. Energy efficiency class: A, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 595 mm, Depth: 595 mm, Height: 548 mm

Oven
Oven type *
Electric
Design
Control type *
Rotary
Ergonomics
Timer type
Digital
Child lock
No
Performance
Adjustable thermostat
Yes
Power
Energy efficiency class *
A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
595 mm
Height
548 mm
Weight
32 kg