location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSD12V20GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSD12V20GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002407494
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2023 14:59:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding Upright freezer
  • - 97 L 18 kg/24h
  • - 211 kWh
Long product name Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White :
The long product name of Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSD12V20GB, white, 12/97 l, 18 kg/24h, A
More>>>
Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White:
The official description of Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superfreeze function:
- 3 transparent freezer drawers – strong and easy-to-clean;
- Shallow freezer drawer for storing ice-cube trays, ice packs or freezing soft fruit;
- Drawer stops to prevent accidental tipping of contents;
- Individual freezing elements for each drawer ensures even temperature and fast freezing;
- 1 ice pack ideal for picnic use;
- Optical high temperature warning system;
- Internal in-door temperature gauge;
- Removable door seal for easy cleaning and replacement;
- Height adjustable feet at front;
- Reversible door hinging, hinged right;
- Removable worktop, can be built-under;
- May be combined with KTR16A21 (White).

Short summary description Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White:
This short summary of the Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch GSD12V20GB, 97 L, 18 kg/24h, White

Long summary description Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White:
This is an auto-generated long summary of Bosch GSD12V20GB freezer Upright freezer Freestanding 97 L White based on the first three specs of the first five spec groups.

Bosch GSD12V20GB. Freezer net capacity: 97 L, Freezing capacity: 18 kg/24h. Door hinge: Right. Annual energy consumption: 211 kWh. Product colour: White

Design
Product type *
Upright freezer
Appliance placement *
Freestanding
Door hinge
Right
Reversible doors *
Yes
Product colour *
White
Freezer number of shelves/baskets *
3
Performance
Freezer net capacity *
97 L
Performance
Freezer gross capacity
120 L
Freezing capacity *
18 kg/24h
Ergonomics
Indication light
Yes
Power
Annual energy consumption *
211 kWh
Weight & dimensions
Width *
600 mm
Depth *
612 mm
Height *
850 mm