location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWW06D650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWW06D650
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 02:07:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 600 mm Stainless steel
  • - 650 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3 43 dB
  • - 2 bulb(s) Halogen 25 W
Long product name Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h :
The long product name of Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60 cm, 650 m³/h, Stainless steel
More>>>
Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h:
The official description of Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wall mounted chimney hoods add style and sophistication to the kitchen and give you complete freedom in your kitchen planning.
- An impressive extraction rate of 650 m3/h ensures this hood will have your kitchen odour free in no time.
- For fast and effective extraction, the intensive speed setting removes strong kitchen odours quickly and effectively.
- Halogen lighting provides energy efficient and bright lighting of the hob area.

Short summary description Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h:
This short summary of the Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch DWW06D650, 650 m³/h, Ducted/Recirculating, 43 dB, Wall-mounted, Stainless steel, Buttons

Long summary description Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h:
This is an auto-generated long summary of Bosch DWW06D650 cooker hood Wall-mounted Stainless steel 650 m³/h based on the first three specs of the first five spec groups.

Bosch DWW06D650. Maximum extraction power: 650 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 43 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal. Bulb power: 25 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 210 W, Power consumption (typical): 260 W

Performance
Maximum extraction power *
650 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Intensive speed
Yes
Noise level *
43 dB
Minimal distance from hob
55 cm
Design
Type *
Wall-mounted
Product colour *
Stainless steel
Control type
Buttons
Cord length
1.3 m
Built-in display *
No
Number of motors
1
Filtering
Grease filter type *
Metal
Lighting
Bulb power
25 W
Number of bulbs
2 bulb(s)
Bulb type
Halogen
Power
Motor power
210 W
Power consumption (typical)
260 W
Weight & dimensions
Width *
600 mm
Depth
500 mm
Height
672 mm
Height (min)
67.2 cm
Height (max)
106.4 cm