location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch DWB129750 cooker hood Wall-mounted Silver 770 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWB129750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWB129750
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002490212
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:52:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch DWB129750 cooker hood Wall-mounted Silver 770 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 1200 mm Silver
  • - 770 m³/h Ducted/Recirculating
  • - Number of speeds: 3 71 dB
  • - 4 bulb(s) Halogen 20 W
More>>>
Short summary description Bosch DWB129750 cooker hood Wall-mounted Silver 770 m³/h:
This short summary of the Bosch DWB129750 cooker hood Wall-mounted Silver 770 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch DWB129750, 770 m³/h, Ducted/Recirculating, 71 dB, Wall-mounted, Silver, Sensor

Long summary description Bosch DWB129750 cooker hood Wall-mounted Silver 770 m³/h:
This is an auto-generated long summary of Bosch DWB129750 cooker hood Wall-mounted Silver 770 m³/h based on the first three specs of the first five spec groups.

Bosch DWB129750. Maximum extraction power: 770 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 71 dB. Type: Wall-mounted, Product colour: Silver, Control type: Sensor. Bulb power: 20 W, Number of bulbs: 4 bulb(s), Bulb type: Halogen. Motor power: 215 W, Power consumption (typical): 295 W. Width: 1200 mm, Depth: 500 mm, Height: 653 mm

Performance
Maximum extraction power *
770 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Intensive speed
Yes
Noise level *
71 dB
Design
Type *
Wall-mounted
Product colour *
Silver
Control type
Sensor
Number of motors
1
Lighting
Bulb power
20 W
Number of bulbs
4 bulb(s)
Bulb type
Halogen
Power
Motor power
215 W
Power consumption (typical)
295 W
Weight & dimensions
Width *
1200 mm
Depth
500 mm
Height
653 mm