location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch DWB06E850 cooker hood Wall-mounted Stainless steel 520 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWB06E850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWB06E850
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch DWB06E850 cooker hood Wall-mounted Stainless steel 520 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 600 mm Stainless steel
  • - 520 m³/h Ducted/Recirculating
  • - Metal
  • - Number of speeds: 3 47 dB
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Bosch DWB06E850 cooker hood Wall-mounted Stainless steel 520 m³/h:
This short summary of the Bosch DWB06E850 cooker hood Wall-mounted Stainless steel 520 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch DWB06E850, 520 m³/h, Ducted/Recirculating, 47 dB, Wall-mounted, Stainless steel, Buttons

Long summary description Bosch DWB06E850 cooker hood Wall-mounted Stainless steel 520 m³/h:
This is an auto-generated long summary of Bosch DWB06E850 cooker hood Wall-mounted Stainless steel 520 m³/h based on the first three specs of the first five spec groups.

Bosch DWB06E850. Maximum extraction power: 520 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 47 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 260 W, Power consumption (typical): 300 W

Performance
Maximum extraction power *
520 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Intensive speed
Yes
Noise level *
47 dB
Minimal distance from hob
55 cm
Design
Type *
Wall-mounted
Product colour *
Stainless steel
Control type
Buttons
Cord length
1.3 m
Number of motors
1
Filtering
Grease filter type *
Metal
Lighting
Bulb power
20 W
Number of bulbs
2 bulb(s)
Bulb type
Halogen
Power
Motor power
260 W
Power consumption (typical)
300 W
Weight & dimensions
Width *
600 mm
Depth
500 mm
Height
628 mm
Height (min)
62.8 cm
Height (max)
106.4 cm