Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BSGL32282 vacuum 2000 W Cylinder vacuum Dry 4 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BSGL32282
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BSGL32282
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4242002562759
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5874
This statistic is based on the 95232 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93039 free Open Icecat users.
Info modified on: 04 Apr 2019 11:11:08
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch BSGL32282 vacuum 2000 W Cylinder vacuum Dry 4 L:
This short summary of the Bosch BSGL32282 vacuum 2000 W Cylinder vacuum Dry 4 L data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BSGL32282, 2000 W, Cylinder vacuum, Dry, 4 L, Blue

Long summary description Bosch BSGL32282 vacuum 2000 W Cylinder vacuum Dry 4 L:
This is an auto-generated long summary of Bosch BSGL32282 vacuum 2000 W Cylinder vacuum Dry 4 L based on the first three specs of the first five spec groups.

Bosch BSGL32282. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4 L, Product colour: Blue