Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BGL8430 Cylinder vacuum cleaner 5L 650W A Blue vacuum

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BGL8430
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BGL8430
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4242002827612
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9256
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 19 Feb 2018 20:06:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bosch BGL8430 Cylinder vacuum cleaner 5L 650W A Blue vacuum:
This short summary of the Bosch BGL8430 Cylinder vacuum cleaner 5L 650W A Blue vacuum data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BGL8430, 650 W, A, 28 kWh, 10 A, Cylinder vacuum, Dust bag

Long summary description Bosch BGL8430 Cylinder vacuum cleaner 5L 650W A Blue vacuum:
This is an auto-generated long summary of Bosch BGL8430 Cylinder vacuum cleaner 5L 650W A Blue vacuum based on the first three specs of the first five spec groups.

Bosch BGL8430. Maximum input power: 650 W, Energy efficiency class: A, Annual energy consumption: 28 kWh. Type: Cylinder vacuum, Dust container type: Dust bag, Dust capacity: 5 L. Cleaning type: Dry, Proper use: Home, Cleaning surfaces: Carpet, Hard floor. Cord length: 15 m. Weight: 5.5 kg, Width: 275 mm, Depth: 320 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.