Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch BGB2B111 vacuum 3.5 L Cylinder vacuum Dry 700 W Dust bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BGB2B111
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BGB2B111
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002833866
Category
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1722
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 17 Jan 2020 18:19:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bosch BGB2B111 vacuum 3.5 L Cylinder vacuum Dry 700 W Dust bag:
This short summary of the Bosch BGB2B111 vacuum 3.5 L Cylinder vacuum Dry 700 W Dust bag data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch BGB2B111, 700 W, Cylinder vacuum, Dry, Dust bag, 3.5 L, Micro

Long summary description Bosch BGB2B111 vacuum 3.5 L Cylinder vacuum Dry 700 W Dust bag:
This is an auto-generated long summary of Bosch BGB2B111 vacuum 3.5 L Cylinder vacuum Dry 700 W Dust bag based on the first three specs of the first five spec groups.

Bosch BGB2B111. Maximum input power: 700 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3.5 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 82 dB. Product colour: Blue