location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch B1ZMI12604 air conditioner Split system White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B1ZMI12604
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1ZMI12604 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002947792
Category:
A heat pump or central air conditioning system with components located both inside and outside the home. The most common design for home use.
Split-System Air Conditioners Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:33:44
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bosch B1ZMI12604 air conditioner Split system White:
This short summary of the Bosch B1ZMI12604 air conditioner Split system White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch B1ZMI12604, Split system, White, Cooling, Dehumidifying, Heating, Ventilating, 12000 BTU/h, 13000 BTU/h, 24 h

Long summary description Bosch B1ZMI12604 air conditioner Split system White:
This is an auto-generated long summary of Bosch B1ZMI12604 air conditioner Split system White based on the first three specs of the first five spec groups.

Bosch B1ZMI12604. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. Energy efficiency class (cooling): A+, Energy efficiency class (heating) (Warmer heating season): A+++, Energy efficiency class (heating) (Average heating season): A+. Indoor unit noise level (high speed): 51 dB, Indoor unit width: 80 cm, Indoor unit depth: 18.8 cm. Outdoor unit noise level: 60 dB, Outdoor unit width: 87.1 cm, Outdoor unit depth: 36.5 cm

Features
Type *
Split system
Multi-split *
No
Product colour *
White
Air conditioner functions *
Cooling, Dehumidifying, Heating, Ventilating
Inverter technology *
Yes
Ionizer *
Yes
Frost protection
Yes
Seasonal efficiency rating (cooling) (SEER) *
6
Seasonal efficiency rating (heating) (SCOP) (Warmer heating season) *
5.3
Seasonal efficiency rating (heating) (SCOP) (Average heating season) *
4.4
Cooling capacity (max)
12000 BTU/h
Heating capacity (max)
13000 BTU/h
Built-in display
Yes
Timer
Yes
Timer duration (maximum)
24 h
Refrigerating medium
R410A
Remotely operated
Yes
Auto fan
Yes
Compressor type
Rotary
Dehumidifying capacity
1.2 l/h
Operating temperature (cooling) (T-T)
17 - 30 °C
Power
Energy efficiency class (cooling) *
A+
Power
Energy efficiency class (heating) (Warmer heating season) *
A+++
Energy efficiency class (heating) (Average heating season) *
A+
Annual energy consumption (cooling) *
204 kWh
Annual energy consumption (heating) (Warmer heating season) *
845 kWh
Annual energy consumption (heating) (Average heating season) *
827 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Network
Wi-Fi *
No
Indoor unit
Indoor unit noise level (high speed) *
51 dB
Indoor units quantity
1
Indoor unit width
80 cm
Indoor unit depth
18.8 cm
Indoor unit height
27.5 cm
Indoor unit weight
8 kg
Outdoor unit
Outdoor unit noise level *
60 dB
Outdoor units quantity
1
Outdoor unit width
87.1 cm
Outdoor unit depth
36.5 cm
Outdoor unit height
55.4 cm
Outdoor unit weight
29 kg