location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 426967 vacuum accessory/supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
426967
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
426967
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:14:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bosch 426967 vacuum accessory/supply :
The long product name of Bosch 426967 vacuum accessory/supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

426967, Active carbon filter
More>>>
Bosch 426967 vacuum accessory/supply:
The official description of Bosch 426967 vacuum accessory/supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Suitable for Bosch vacuum cleaner models starting with BSG6 and BSGL4;
- Absorbs smells from pets. It also absorbs smells from cigarette smoke;
- We recommend changing this filter every 6 months;
- Filter dimensions: 10cm x 8.5cm x 1cm;
- Accessory ref. BBZ192MAF.

Short summary description Bosch 426967 vacuum accessory/supply:
This short summary of the Bosch 426967 vacuum accessory/supply data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 426967, Bosch BSG6…, BSGL4, Siemens VS06G., 85 mm, 10 mm, 100 mm, 1 pc(s)

Long summary description Bosch 426967 vacuum accessory/supply:
This is an auto-generated long summary of Bosch 426967 vacuum accessory/supply based on the first three specs of the first five spec groups.

Bosch 426967. Compatibility: Bosch BSG6…, BSGL4, Siemens VS06G.. Width: 85 mm, Depth: 10 mm, Height: 100 mm. Number of filters: 1 pc(s)

Features
Compatibility
Bosch BSG6…, BSGL4, Siemens VS06G.
Weight & dimensions
Width
85 mm
Weight & dimensions
Depth
10 mm
Height
100 mm
Packaging content
Number of filters
1 pc(s)