location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch 2608642102 circular saw blade 25.4 cm 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2608642102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2 608 642 102 show
Show alternative article codes used in the online market place
Category:
Toothed disc made of metal that is used in a circular saw.
Circular Saw Blades Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2023 11:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch 2608642102 circular saw blade 25.4 cm 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for materials: Wood
  • - 25.4 cm
  • - Bore size: 3 cm
  • - Number of teeth: 60
  • - 1 pc(s)
More>>>
Short summary description Bosch 2608642102 circular saw blade 25.4 cm 1 pc(s):
This short summary of the Bosch 2608642102 circular saw blade 25.4 cm 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch 2608642102, Wood, 25.4 cm, 3 cm, 1.8 mm, 2.3 mm, 1 pc(s)

Long summary description Bosch 2608642102 circular saw blade 25.4 cm 1 pc(s):
This is an auto-generated long summary of Bosch 2608642102 circular saw blade 25.4 cm 1 pc(s) based on the first three specs of the first five spec groups.

Bosch 2608642102. Suitable for materials: Wood, Blade diameter: 25.4 cm, Bore size: 3 cm. Quantity per pack: 1 pc(s)

Features
Suitable for materials *
Wood
Blade diameter *
25.4 cm
Thickness
1.8 mm
Bore size *
3 cm
Features
Number of teeth *
60
Cutting width
2.3 mm
Cutting result
3
Packaging content
Quantity per pack
1 pc(s)