location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch KGV36V64IE Freestanding 311 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KGV36V64IE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
153902
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:59:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch KGV36V64IE Freestanding 311 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 311 L
  • - 224 L
  • - 87 L 3*
  • - 205.13 kWh 42 dB
More>>>
Short summary description Bosch KGV36V64IE Freestanding 311 L Silver:
This short summary of the Bosch KGV36V64IE Freestanding 311 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch KGV36V64IE, 311 L, 42 dB, Silver

Long summary description Bosch KGV36V64IE Freestanding 311 L Silver:
This is an auto-generated long summary of Bosch KGV36V64IE Freestanding 311 L Silver based on the first three specs of the first five spec groups.

Bosch KGV36V64IE. Total net capacity: 311 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 224 L, Fridge number of shelves/baskets: 4. Freezer net capacity: 87 L. Annual energy consumption: 205.13 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Reversible doors
Yes
Performance
Total net capacity *
311 L
Total gross capacity
326 L
Noise level *
42 dB
Icemaker *
No
Fridge
Fridge net capacity *
224 L
Fridge gross capacity
226 L
Fridge number of shelves/baskets *
4
Bottle rack
No
Freezer
Freezer net capacity *
87 L
Freezer gross capacity
100 L
Star rating *
3*
Fast freeze function *
Yes
Freezer
Ice cube tray
Yes
Ergonomics
Cord length
2.4 m
Power
Energy efficiency class (old)
A++
Annual energy consumption *
205.13 kWh
Connected load
562 W
Weight & dimensions
Width *
660 mm
Depth *
740 mm
Height *
1910 mm
Weight *
73 kg
Packaging data
Package weight
79 kg
Other features
No Frost system
No
Defrost function
Yes
Built-in freezer
Yes
Fridge number of compressors
1
Power requirements
220-240V, 50Hz