location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch GluePen Hot glue pen Black, Green, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GluePen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0 603 2A2 000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140705844 show
Category:
Plastic gun which uses a continuous heating element to melt plastic glue, which may be pushed through the gun by a mechanical trigger mechanism, or directly by the user. The glue squeezed out of the heated nozzle is initially hot enough to burn and blister skin. The glue is tacky when hot, and solidifies in a few seconds to one minute.
Hot Glue Guns & Pens Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 11:36:12
The date of the most recent change of this product data-sheet in Icecat.
Bosch 0 603 2A2 000 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bosch GluePen Hot glue pen Black, Green, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimal cordless freedom: up to 6 glue sticks can be melted on 1 battery charge
  • - Very short heat-up time, ready to use within 15 seconds
  • - Ergonomically designed pen shape fits comfortably in hand
  • - For gluing virtually all materials: paper, textiles, wood, metal, plastic, stone
  • - Ideal solution for decorations, repairs, and gluing almost any material
Long product name Bosch GluePen Hot glue pen Black, Green, Red :
The long product name of Bosch GluePen Hot glue pen Black, Green, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 g/min, 15s, 170°C, 3.6V, 1.5Ah
More>>>
Bosch GluePen Hot glue pen Black, Green, Red:
The official description of Bosch GluePen Hot glue pen Black, Green, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Glue anything, anywhere quickly and easily, with glue that never clogs or dries out

The cordless GluePen is the ultimate solution for quick and comfortable hot gluing. With only one battery charge, it can melt up to six glue sticks for uninterrupted work on projects. A short heat-up time of only 15 seconds allows for quick project starts, with very minimal waiting time. The glue pen is comfortable to use with an ergonomic shape, perfect for holding for a long period of time. Use the GluePen to glue virtually all materials such as paper, cardboard, textiles, leather, and cork. Wood, metal, plastic, and even stone can also be precisely fixed.

Enjoy a very fast 15-second heat-up time

The quick start feature provides a rapid 15-second heat-up time. A super-fast heating chamber reaches the perfect temperature for gluing rapidly, so the project can start immediately.

Easy charging

The micro-USB charger offers increased compatibility for easy charging.

Short summary description Bosch GluePen Hot glue pen Black, Green, Red:
This short summary of the Bosch GluePen Hot glue pen Black, Green, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch GluePen, Hot glue pen, Black, Green, Red, Metal, Plastic, Stone, Wood, 2 g/min, 15 s, 7 mm

Long summary description Bosch GluePen Hot glue pen Black, Green, Red:
This is an auto-generated long summary of Bosch GluePen Hot glue pen Black, Green, Red based on the first three specs of the first five spec groups.

Bosch GluePen. Product type: Hot glue pen, Product colour: Black, Green, Red, Suitable for materials: Metal, Plastic, Stone, Wood. Glue output: 2 g/min, Warm-up time (min): 15 s, Glue stick diameter: 7 mm. Power source: Battery, Battery capacity: 1.5 Ah, Battery voltage: 3.6 V. Width: 40 mm, Depth: 171 mm, Height: 62 mm

Features
Product type *
Hot glue pen
Product colour
Black, Green, Red
Suitable for materials
Metal, Plastic, Stone, Wood
Performance
Glue output
2 g/min
Warm-up time (min)
15 s
Glue stick diameter
7 mm
Glue stick length
15 cm
Temperature (max)
170 °C
Power
Power source *
Battery
Battery capacity
1.5 Ah
Battery voltage
3.6 V
Weight & dimensions
Width
40 mm
Depth
171 mm
Height
62 mm
Weight
140 g
Packaging content
Number of glue sticks
4
Battery charger included
Yes