location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch GKS 36 V-LI 16.5 cm 4000 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GKS 36 V-LI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0 601 673 R00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3165140435680
Category:
Machine using a toothed metal cutting disc or blade. Mostly used to cut wood.
Portable Circular Saws Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bosch GKS 36 V-LI 16.5 cm 4000 RPM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blade diameter: 16.5 cm 4000 RPM
  • - Cutting depth (90º): 5.4 cm
  • - Power source: AC
More>>>
Short summary description Bosch GKS 36 V-LI 16.5 cm 4000 RPM:
This short summary of the Bosch GKS 36 V-LI 16.5 cm 4000 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch GKS 36 V-LI, 16.5 cm, 4000 RPM, 5.4 cm, 3.8 cm, AC, 4.8 kg

Long summary description Bosch GKS 36 V-LI 16.5 cm 4000 RPM:
This is an auto-generated long summary of Bosch GKS 36 V-LI 16.5 cm 4000 RPM based on the first three specs of the first five spec groups.

Bosch GKS 36 V-LI. Blade diameter: 16.5 cm, Idle speed (max): 4000 RPM, Cutting depth (90º): 5.4 cm. Power source: AC. Weight: 4.8 kg. Noise level: 98 dB

Performance
Blade diameter *
16.5 cm
Idle speed (max) *
4000 RPM
Cutting depth (90º) *
5.4 cm
Cutting depth (45º)
3.8 cm
Power
Power source *
AC
Weight & dimensions
Weight
4.8 kg
Packaging content
Carrying case
No
Saw blade included *
Yes
Other features
Noise level
98 dB