Bosch logo

Bosch PWS 9-125 CE angle grinder 12.5 cm 11000 RPM 900 W 2 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29966
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PWS 9-125 CE angle grinder 12.5 cm 11000 RPM 900 W 2 kg:

Bosch PWS 9-125 CE, 11000 RPM, 12.5 cm, AC, 2 kg

Long summary description Bosch PWS 9-125 CE angle grinder 12.5 cm 11000 RPM 900 W 2 kg:

Bosch PWS 9-125 CE. Grinding disc diameter: 12.5 cm, Idle speed (max): 11000 RPM. Power source: AC, Input power: 900 W, Output power: 450 W. Weight: 2 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.