Bosch logo

Bosch POF 1200 AE Black, Green 28000 RPM 1200 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61828
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch POF 1200 AE Black, Green 28000 RPM 1200 W:

Bosch POF 1200 AE, Black, Green, 28000 RPM, 6, 8 (5/16"), 11000 RPM, 5.5 cm, 6 m/s²

Long summary description Bosch POF 1200 AE Black, Green 28000 RPM 1200 W:

Bosch POF 1200 AE. Product colour: Black, Green. Idle speed (max): 28000 RPM, Collet capacity: 6, 8 (5/16"), Idle speed (min): 11000 RPM. Power source: AC, Input power: 1200 W, Output power: 650 W. Weight: 3.4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.