Bosch 0 601 9H2 0E1, Power screwdriver, Straight handle, 1/4", Magnetic bit holder, Black, Blue, Silver, 360 RPM
Bosch 0 601 9H2 0E1. Product type: Power screwdriver, Handle shape: Straight handle, Chuck diameter: 1/4". Idle speed (max): 360 RPM, Torque (min): 2.5 N⋅m, Torque (max): 5 N⋅m. Power source: Battery, Battery voltage: 3.6 V, Battery technology: Lithium. Weight: 280 g. Number of bits: 33 pc(s), Screwdrivers/bits tips included: Hex (metric), Phillips, Pozidriv, Slot, Square, Torx