location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Boretti MBR-1207 F RB G/B cooker Freestanding cooker Gas A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Boretti Check ‘Boretti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBR-1207 F RB G/B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBR-1207 F RB G/B
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Boretti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Boretti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Boretti MBR-1207 F RB G/B cooker Freestanding cooker Gas A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Gas Oven power source: Gas
  • - Number of cooking zones: 6 zone(s)
  • - Defrost function
  • - Interior light
More>>>
Short summary description Boretti MBR-1207 F RB G/B cooker Freestanding cooker Gas A:
This short summary of the Boretti MBR-1207 F RB G/B cooker Freestanding cooker Gas A data-sheet is auto-generated and uses the product title and the first six key specs.

Boretti MBR-1207 F RB G/B, Freestanding cooker, Rotary, Gas, 6 zone(s), 1800 W, 2600 W

Long summary description Boretti MBR-1207 F RB G/B cooker Freestanding cooker Gas A:
This is an auto-generated long summary of Boretti MBR-1207 F RB G/B cooker Freestanding cooker Gas A based on the first three specs of the first five spec groups.

Boretti MBR-1207 F RB G/B. Product type: Freestanding cooker, Control type: Rotary. Hob type: Gas, Number of cooking zones: 6 zone(s), Cooking zone 1 power: 1800 W. Oven power source: Gas, Total oven(s) interior capacity: 52 L, Total oven power: 5000 W. Oven 2 gross capacity: 42 L. Timer type: Digital