Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Boneco U650 5.5L 40W humidifier

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Boneco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U650
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36459 show
Show alternative article codes used in the online market place
Category
Appliance that increases humidity (moisture) in a single room or in an entire building. Commonly used in artificially heated spaces.
humidifiers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Boneco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25579
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Feb 2017 04:38:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Boneco U650 5.5L 40W humidifier :
The short editorial description of Boneco U650 5.5L 40W humidifier

U650 white/black, 5.5 L, 25 db, 40/140 W, 550 ml/hr
More>>>
Short summary description Boneco U650 5.5L 40W humidifier:
This short summary of the Boneco U650 5.5L 40W humidifier data-sheet is auto-generated and uses the product title and the first six key specs.
Boneco U650, 40 W, 230/240 V, 50 Hz, 280 x 240 x 355 mm, 4 kg
Long summary description Boneco U650 5.5L 40W humidifier :

Boneco U650. Power: 40 W, AC input voltage: 230/240 V, AC input frequency: 50 Hz. Dimensions (WxDxH): 280 x 240 x 355 mm, Weight: 4 kg

This is an auto-generated long summary of Boneco U650 5.5L 40W humidifier based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.