location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Boneco U7147 humidifier 5 L 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Boneco Check ‘Boneco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U7147
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36456 show
Show alternative article codes used in the online market place
Category:
Appliance that increases humidity (moisture) in a single room or in an entire building. Commonly used in artificially heated spaces.
Humidifiers Check ‘Boneco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Boneco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2023 09:29:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Boneco U7147 humidifier 5 L 40 W :
The long product name of Boneco U7147 humidifier 5 L 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U7147 anthracite, 5 L, 25 db, 40/140 W, 550 ml/hr
More>>>
Short summary description Boneco U7147 humidifier 5 L 40 W:
This short summary of the Boneco U7147 humidifier 5 L 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Boneco U7147, 40 W, 230 - 240 V, 50 Hz, 240 x 260 x 310 mm, 3 kg

Long summary description Boneco U7147 humidifier 5 L 40 W:
This is an auto-generated long summary of Boneco U7147 humidifier 5 L 40 W based on the first three specs of the first five spec groups.

Boneco U7147. Power: 40 W, AC input voltage: 230 - 240 V, AC input frequency: 50 Hz. Dimensions (WxDxH): 240 x 260 x 310 mm, Weight: 3 kg