Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bon Chic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vitex Micro silver/black 350 W P4
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV1020BS-35F
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byBon Chic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5113
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 21 Apr 2020 11:31:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver :
The short editorial description of Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver

Vitex Micro silver/black 350 W P4
More>>>
Short summary description Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver:
This short summary of the Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Bon Chic Vitex Micro silver/black 350 W P4, Mini Tower, PC, Black,Silver, ATX, 350 W, 190 mm

Long summary description Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver:
This is an auto-generated long summary of Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver based on the first three specs of the first five spec groups.

Bon Chic Vitex Micro silver/black 350 W P4. Form factor: Mini Tower, Type: PC, Product colour: Black,Silver. Power supply: 350 W. Width: 190 mm, Depth: 380 mm, Height: 350 mm. Power supply type: Vitex 20 pin CE PFC P4, Cabling technology: Wired, Internal drive bays: 4 x 3,5"

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Bon Chic

Bon Chic Vitex Micro silver/black 350 W P4 Mini Tower Black,Silver
(show image)
KV1020BS-35C Vitex Micro silver/black 350 W P4 0,00
(excl. VAT)
0,00 (incl. VAT)
Bon Chic

Bon Chic Vitex Micro black 350 W P4 Mini Tower
(show image)
KV1020BK-35C Vitex Micro black 350 W P4 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details