location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bomann KG 179 Freestanding 166 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bomann Check ‘Bomann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KG 179
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
717 970 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Bomann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bomann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2023 22:22:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bomann KG 179 Freestanding 166 L Silver :
The long product name of Bomann KG 179 Freestanding 166 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fridge-Freezer, Energy efficiency class: A++, Energy consumption: 163 kWh/year, 70W, Net capacity cooling/freezing: 113/53l, N/ST, 2.5kg/24h, 12h, 43dB, silver
More>>>
Short summary description Bomann KG 179 Freestanding 166 L Silver:
This short summary of the Bomann KG 179 Freestanding 166 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Bomann KG 179, 166 L, 43 dB, 2.5 kg/24h, Silver

Long summary description Bomann KG 179 Freestanding 166 L Silver:
This is an auto-generated long summary of Bomann KG 179 Freestanding 166 L Silver based on the first three specs of the first five spec groups.

Bomann KG 179. Total net capacity: 166 L. Door hinge: Right. Noise level: 43 dB. Fridge net capacity: 113 L, Fridge interior light, Fridge number of shelves/baskets: 2. Freezer net capacity: 53 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 163 kWh. Product colour: Silver