Boltze Pedro Light grey Outdoor Other

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
429
Info modified on:
09 Feb 2022, 15:10:59
Long product name Boltze Pedro Light grey Outdoor Other:

Beanbag Pedro

Short summary description Boltze Pedro Light grey Outdoor Other:

Boltze Pedro, Light grey, Polyester, Outdoor, Other, 850 mm, 700 mm

Long summary description Boltze Pedro Light grey Outdoor Other:

Boltze Pedro. Product colour: Light grey, Cover material: Polyester, Proper use: Outdoor. Width: 850 mm, Depth: 700 mm, Height: 1050 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.