Boltze Babette Indoor Pot planter Hanging Zinc White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3077
Info modified on:
30 Jan 2022, 18:41:10
Long product name Boltze Babette Indoor Pot planter Hanging Zinc White:

Plant pot Babette

Short summary description Boltze Babette Indoor Pot planter Hanging Zinc White:

Boltze Babette, Pot planter, Hanging, Zinc, White, Round, Indoor

Long summary description Boltze Babette Indoor Pot planter Hanging Zinc White:

Boltze Babette. Product type: Pot planter, Mounting type: Hanging, Material: Zinc. Diameter: 13 cm, Height: 230 mm, Weight: 142 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.