location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Blusens T9-PVR-S TV set-top box Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Blusens Check ‘Blusens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T9-PVR-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9-PVR-S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436022667105
Category:
Device that enables a TV to receive digital, cable ot satellite signals.
TV Set-Top Boxes Check ‘Blusens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Blusens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Blusens T9-PVR-S TV set-top box Black:
This short summary of the Blusens T9-PVR-S TV set-top box Black data-sheet is auto-generated and uses the product title and the first six key specs.

Blusens T9-PVR-S, MP3, Black, 6/7/8, 83 g, 180 x 182 x 28 mm, 100-240V AC, 50/60Hz

Long summary description Blusens T9-PVR-S TV set-top box Black:
This is an auto-generated long summary of Blusens T9-PVR-S TV set-top box Black based on the first three specs of the first five spec groups.

Blusens T9-PVR-S. Audio formats supported: MP3. Product colour: Black, Frequency range: 6/7/8. Weight: 83 g. Dimensions (WxDxH): 180 x 182 x 28 mm, Power requirements: 100-240V AC, 50/60Hz. I/O ports: A/V SCART

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:36:00
Uk has collected 1 expert review for Blusens T9-PVR-S TV set-top box Black and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%